Small Signal Bipolar Transistor, 0.5A, 40V, PNP, TO-92
Bipolar (BJT) Transistor PNP 40V 500mA 625mW Through Hole TO-92-3
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 40V 0.5A TO92-3
| Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5366 | 2N5366-ND | 16129416 | 2N5366 |
| Product Name | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |