onsemi TRANSISTORS - Transistors (BJT) - Single - 2N4403RLRA 2N4403RLRA

Description
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2N4403RLRA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92

Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4403RLRA - 116645-2N4403RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4403RLRA
116645-2N4403RLRA
TRANSISTORS - Transistors (BJT) - Single - 2N4403RLRA 116645-2N4403RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 116645-2N4403RLRA Packaging: Cut Reel Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 116645-2N4403RLRA
Packaging: Cut Reel
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
40 V 0.6 A Bipolar Transistor
276-2N4403RLRA
40 V 0.6 A Bipolar Transistor 276-2N4403RLRA
PNP Bipolar Transistor, TO-92 40 V, 0.6 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N4403RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.6 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.6 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403RLRA can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, TO-92 40 V, 0.6 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N4403RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.6 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.6 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4403RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4403RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4403RLRA
TRANS PNP 40V 0.6A TO92

TRANS PNP 40V 0.6A TO92

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N4403RLRA 116645-2N4403RLRA 276-2N4403RLRA 2N4403RLRA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4403RLRA 40 V 0.6 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-92; TO-92 TO-92; SOT3; TO-92-3
Packing Method Tape Reel; Tape & Reel Cut Tape (CT)
IC(max) 600 milliamps
VCEO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC856BS/ZLX - Rochester Electronics
Specs
Polarity PNP
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 155046 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details