NPN BJT 60V 4A TO-225 Power Transistor Product overview: 2N5191G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5191G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 1123936-2N5191G
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5191
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.4V at 1A, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 1.5A, 2V
Maximum Power: 40W
TRANS NPN 60V 4A TO126
Bipolar (BJT) Single Transistor, NPN, 60 V, 2 MHz, 40 W, 4 A, 2 RoHS Compliant: Yes
ON SEMICONDUCTOR - 2N5191G - TRANSISTOR, NPN, TO-225
TRANS NPN 60V 4A TO126
Bipolar Transistors - BJT 4A 60V 40W NPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5191G | 2N5191GOS-ND | 1123936-2N5191G | 1844624P | 1844149 | 2N5191G | 59M4754 | 598-2N5191G | 2N5191G | 2N5191G |
| Product Name | 60V 4A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N5191G | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 60 V, 2 Mhz, 40 W, 4 A, 2 Rohs Compliant Onsemi | ON SEMICONDUCTOR - 2N5191G - TRANSISTOR, NPN, TO-225 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||||||
| VCEO | 60 volts | 60 volts | 60 volts | |||||||
| VCBO | 60 volts | |||||||||
| fT | 2 MHz |