onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRA 2N5087RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906268-2N5087RLRA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 50 V 50 mA 40MHz 625 mW Through Hole TO-92 (TO-226) Package: Reel - TR Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: 2N5087 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N5087RLRAOSTR, 2N5087RLRAOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906268-2N5087RLRA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 50 V 50 mA 40MHz 625 mW Through Hole TO-92 (TO-226) Package: Reel - TR Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: 2N5087 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N5087RLRAOSTR, 2N5087RLRAOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRA - 906268-2N5087RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRA
906268-2N5087RLRA
TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRA 906268-2N5087RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 906268-2N5087RLRA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 50 V 50 mA 40MHz 625 mW Through Hole TO-92 (TO-226) Package: Reel - TR Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: 2N5087 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N5087RLRAOSTR, 2N5087RLRAOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 906268-2N5087RLRA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 50 mA 40MHz 625 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N5087
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2N5087RLRAOSTR, 2N5087RLRAOSCT

Buy Now Datasheet
Single Bipolar Transistors - 2N5087RLRAOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5087RLRAOSTR-ND
Single Bipolar Transistors 2N5087RLRAOSTR-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
50mA 50V Bipolar Transistor
276-2N5087RLRA
50mA 50V Bipolar Transistor 276-2N5087RLRA
50mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: 2N5087RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50mA, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5087RLRA can be used for catalog matching and distributor lookup.

50mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: 2N5087RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50mA, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5087RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5087RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5087RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5087RLRA
TRANS PNP 50V 0.05A TO92

TRANS PNP 50V 0.05A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 906268-2N5087RLRA 2N5087RLRAOSTR-ND 276-2N5087RLRA 2N5087RLRA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRA Single Bipolar Transistors 50mA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; SOT3; TO-92 (TO-226) TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
IC(max) 50 milliamps 50 milliamps
VCEO 50 volts 50 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data