TRANS NPN 300V 5A TO39 Product overview: 2N5667S from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5667S can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 906278-2N5667S
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 200 nA - 1.2 W Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANS NPN 300V 5A TO39
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5667S | 906278-2N5667S | 2N5667S | 2N5667S |
| Product Name | 300V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N5667S | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-3; TO-39; SOT3; TO-39 (TO-205AD) | ||
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 300 volts | 300 volts |