onsemi 30V 50mA 50MHz Bipolar Transistor 2N5088RLRA

Description
NPN BJT Transistor, 30V, 50mA, 50MHz, TO-92 Product overview: 2N5088RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088RLRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 30V, 50mA, 50MHz, TO-92 Product overview: 2N5088RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088RLRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50mA 50MHz Bipolar Transistor
276-2N5088RLRA
30V 50mA 50MHz Bipolar Transistor 276-2N5088RLRA
NPN BJT Transistor, 30V, 50mA, 50MHz, TO-92 Product overview: 2N5088RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088RLRA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 50mA, 50MHz, TO-92 Product overview: 2N5088RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N5088RLRA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5088RLRA-ND
Single Bipolar Transistors 2N5088RLRA-ND
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5088RLRA - 1003925-2N5088RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5088RLRA
1003925-2N5088RLRA
TRANSISTORS - Transistors (BJT) - Single - 2N5088RLRA 1003925-2N5088RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 1003925-2N5088RLRA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 100μA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1003925-2N5088RLRA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5088RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5088RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5088RLRA
TRANS NPN 30V 0.05A TO92

TRANS NPN 30V 0.05A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2N5088RLRA 2N5088RLRA-ND 1003925-2N5088RLRA 2N5088RLRA
Product Name 30V 50mA 50MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5088RLRA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 50 milliamps 50 milliamps
VCEO 30 volts 30 volts
VCBO 35 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data