onsemi Single Bipolar Transistors 2N5830

Description
Bipolar (BJT) Transistor NPN 100V 200mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 200mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5830-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5830-ND
Single Bipolar Transistors 2N5830-ND
Bipolar (BJT) Transistor NPN 100V 200mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 100V 200mA 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5830 - 1003966-2N5830 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5830
1003966-2N5830
TRANSISTORS - Transistors (BJT) - Single - 2N5830 1003966-2N5830
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1003966-2N5830 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1003966-2N5830
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 0.2A Bipolar Transistor
276-2N5830
100V 0.2A Bipolar Transistor 276-2N5830
TRANS NPN 100V 0.2A TO92-3 Product overview: 2N5830 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5830 can be used for catalog matching and distributor lookup.

TRANS NPN 100V 0.2A TO92-3 Product overview: 2N5830 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5830 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2N5830 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A, 100V, NPN, TO-92

Small Signal Bipolar Transistor, 0.2A, 100V, NPN, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5830 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5830
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5830
TRANS NPN 100V 0.2A TO92-3

TRANS NPN 100V 0.2A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N5830-ND 1003966-2N5830 276-2N5830 2N5830 2N5830
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5830 100V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bulk TO-92; TO-92
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data