onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRA 2N5551RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 854975-2N5551RLRA Features: Bipolar (BJT) Transistor 160 V 600 mA 625 mW Package: Reel - TR Part Status: Obsolete Family Name: 2N5551 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N5551RLRAOSTR, 2N5551RLRAOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 854975-2N5551RLRA Features: Bipolar (BJT) Transistor 160 V 600 mA 625 mW Package: Reel - TR Part Status: Obsolete Family Name: 2N5551 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N5551RLRAOSTR, 2N5551RLRAOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRA - 854975-2N5551RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRA
854975-2N5551RLRA
TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRA 854975-2N5551RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 854975-2N5551RLRA Features: Bipolar (BJT) Transistor 160 V 600 mA 625 mW Package: Reel - TR Part Status: Obsolete Family Name: 2N5551 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N5551RLRAOSTR, 2N5551RLRAOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854975-2N5551RLRA
Features: Bipolar (BJT) Transistor 160 V 600 mA 625 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2N5551
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N5551RLRAOSTR, 2N5551RLRAOSCT

Buy Now Datasheet
Single Bipolar Transistors - 2N5551RLRAOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5551RLRAOSTR-ND
Single Bipolar Transistors 2N5551RLRAOSTR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
600mA 160V Bipolar Transistor
276-2N5551RLRA
600mA 160V Bipolar Transistor 276-2N5551RLRA
600mA, 160V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: 2N5551RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 600mA, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551RLRA can be used for catalog matching and distributor lookup.

600mA, 160V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: 2N5551RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 600mA, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5551RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5551RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5551RLRA
TRANS NPN 160V 0.6A TO92

TRANS NPN 160V 0.6A TO92

Supplier's Site
TRANS NPN 160V 0.6A TO92 - 598-2N5551RLRA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 160V 0.6A TO92
598-2N5551RLRA
TRANS NPN 160V 0.6A TO92 598-2N5551RLRA
TRANS NPN 160V 0.6A TO92

TRANS NPN 160V 0.6A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 854975-2N5551RLRA 2N5551RLRAOSTR-ND 276-2N5551RLRA 2N5551RLRA 598-2N5551RLRA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRA Single Bipolar Transistors 600mA 160V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 160V 0.6A TO92
Package Type SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
Polarity NPN NPN NPN; NPN
IC(max) 600 milliamps 600 milliamps
VCEO 160 volts 160 volts
VCBO 180 volts
Unlock Full Specs
to access all available technical data