onsemi 40V 1A 30W Bipolar Transistor 2N4918G

Description
PNP BJT Transistor, 40V, 1A, 30W, TO-225 Product overview: 2N4918G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4918G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 40V, 1A, 30W, TO-225 Product overview: 2N4918G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4918G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1A 30W Bipolar Transistor
276-2N4918G
40V 1A 30W Bipolar Transistor 276-2N4918G
PNP BJT Transistor, 40V, 1A, 30W, TO-225 Product overview: 2N4918G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4918G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 1A, 30W, TO-225 Product overview: 2N4918G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4918G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N4918GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4918GOS-ND
Single Bipolar Transistors 2N4918GOS-ND
Bipolar (BJT) Transistor PNP 40V 1A 3MHz 30W Through Hole TO-126

Bipolar (BJT) Transistor PNP 40V 1A 3MHz 30W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4918G - 133737-2N4918G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4918G
133737-2N4918G
TRANSISTORS - Transistors (BJT) - Single - 2N4918G 133737-2N4918G
Manufacturer: ON Semiconductor Win Source Part Number: 133737-2N4918G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 133737-2N4918G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 30 @ 500mA, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4918G
Bipolar Transistors - BJT 2N4918G
Bipolar Transistors - BJT 3A 40V 30W PNP

Bipolar Transistors - BJT 3A 40V 30W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4918G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4918G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4918G
TRANS PNP 40V 1A TO126

TRANS PNP 40V 1A TO126

Supplier's Site
Transistor, Pnp, -40V, -3A, To-225-3; Transistor Polarity Onsemi - 46AC2101 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -3A, To-225-3; Transistor Polarity Onsemi
46AC2101
Transistor, Pnp, -40V, -3A, To-225-3; Transistor Polarity Onsemi 46AC2101
TRANSISTOR, PNP, -40V, -3A, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -3A, TO-225-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18716347 - Radwell International
Willingboro, NJ, United States
Transistor
18716347
Transistor 18716347
POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 276-2N4918G 2N4918GOS-ND 133737-2N4918G 2N4918G 2N4918G 46AC2101 18716347
Product Name 40V 1A 30W Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4918G Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -40V, -3A, To-225-3; Transistor Polarity Onsemi Transistor
Polarity PNP PNP PNP; PNP PNP
IC(max) 3000 milliamps 1000 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1660561 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.5A SOT23 Bipolar Transistor - 276-BC807-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers