Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3
AMP GP NPN 160V 600MA TO-92 Product overview: 2N5551YBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 600MA. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551YBU can be used for catalog matching and distributor lookup.
TRANS NPN 160V 0.6A TO92-3
TRANS NPN 160V 0.6A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5551YBU-ND | 276-2N5551YBU | 2N5551YBU | 2N5551YBU |
| Product Name | Single Bipolar Transistors | 160V 600MA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |
| VCEO | 160 volts | 160 volts | 160 volts | |
| VCBO | 180 volts |