onsemi Single Bipolar Transistors 2N5089BU

Description
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5089BU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5089BU-ND
Single Bipolar Transistors 2N5089BU-ND
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
25V 100mA 50MHz Bipolar Transistor
276-2N5089BU
25V 100mA 50MHz Bipolar Transistor 276-2N5089BU
NPN BJT Transistor 25V 100mA 50MHz TO-92 Product overview: 2N5089BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089BU can be used for catalog matching and distributor lookup.

NPN BJT Transistor 25V 100mA 50MHz TO-92 Product overview: 2N5089BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5089BU - 075335-2N5089BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5089BU
075335-2N5089BU
TRANSISTORS - Transistors (BJT) - Single - 2N5089BU 075335-2N5089BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075335-2N5089BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100μA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075335-2N5089BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5089BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5089BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5089BU
TRANS NPN 25V 0.1A TO92-3

TRANS NPN 25V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2N5089BU-ND 276-2N5089BU 075335-2N5089BU 2N5089BU
Product Name Single Bipolar Transistors 25V 100mA 50MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5089BU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 100 milliamps 100 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697694 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
4 suppliers
50V SOT23 Bipolar Transistor - 292-BCR583E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
5 suppliers