Solid State, Inc. Bipolar Transistor, Npn, 300V, To-3; Transistor Polarity Solid State 2N5240

Description
BIPOLAR TRANSISTOR, NPN, 300V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:5A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHzRoHS Compliant: No
Datasheet
Description
BIPOLAR TRANSISTOR, NPN, 300V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:5A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHzRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 300V, To-3; Transistor Polarity Solid State - 67R1100 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V, To-3; Transistor Polarity Solid State
67R1100
Bipolar Transistor, Npn, 300V, To-3; Transistor Polarity Solid State 67R1100
BIPOLAR TRANSISTOR, NPN, 300V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:5A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHzRoHS Compliant: No

BIPOLAR TRANSISTOR, NPN, 300V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:5A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHzRoHS Compliant: No

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5240
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5240
TRANS NPN 300V 5A TO3

TRANS NPN 300V 5A TO3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 67R1100 2N5240
Product Name Bipolar Transistor, Npn, 300V, To-3; Transistor Polarity Solid State Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type TO-3
IC(max) 5000 milliamps 5000 milliamps
VCEO 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847C/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details