onsemi 80V 4A Bipolar Transistor 2N5192G

Description
80V 4A NPN BJT Power Transistor TO-225 Product overview: 2N5192G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80V 4A NPN BJT Power Transistor TO-225 Product overview: 2N5192G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-2N5192G
80V 4A Bipolar Transistor 276-2N5192G
80V 4A NPN BJT Power Transistor TO-225 Product overview: 2N5192G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192G can be used for catalog matching and distributor lookup.

80V 4A NPN BJT Power Transistor TO-225 Product overview: 2N5192G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1844644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844644
Bipolar Transistors 1844644
BIP C77 NPN 4A 80V

BIP C77 NPN 4A 80V

Supplier's Site
Bipolar Transistors - 1844150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844150
Bipolar Transistors 1844150
BIP C77 NPN 4A 80V

BIP C77 NPN 4A 80V

Supplier's Site
Bipolar Transistors - 1844644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844644P
Bipolar Transistors 1844644P
BIP C77 NPN 4A 80V

BIP C77 NPN 4A 80V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N5192G - 1003934-2N5192G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5192G
1003934-2N5192G
TRANSISTORS - Transistors (BJT) - Single - 2N5192G 1003934-2N5192G
Manufacturer: ON Semiconductor Win Source Part Number: 1003934-2N5192G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.4V @ 1A, 4A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 20 @ 1.5A, 2V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1003934-2N5192G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.4V @ 1A, 4A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 20 @ 1.5A, 2V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2N5192GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5192GOS-ND
Single Bipolar Transistors 2N5192GOS-ND
Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole TO-126

Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole TO-126

Buy Now Datasheet
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi - 72J1869 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi
72J1869
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi 72J1869
BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi - 82Y7708 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi
82Y7708
Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi 82Y7708
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:2MHz; Power Dissipation Pd:40W; DC Collector Current:4A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:2MHz; Power Dissipation Pd:40W; DC Collector Current:4A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5192G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5192G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5192G
TRANS NPN 80V 4A TO126

TRANS NPN 80V 4A TO126

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5192G
Bipolar Transistors - BJT 2N5192G
Bipolar Transistors - BJT 4A 80V 40W NPN

Bipolar Transistors - BJT 4A 80V 40W NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N5192G 1844644 1844644P 1003934-2N5192G 2N5192GOS-ND 72J1869 82Y7708 2N5192G 2N5192G
Product Name 80V 4A Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5192G Single Bipolar Transistors Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 80 volts
fT 2 MHz
Unlock Full Specs
to access all available technical data