Bipolar (BJT) Transistor PNP 15V 200mA 350mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1003965-2N5771
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 600mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 50 @ 10mA, 300mV
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
TRANS PNP 15V 0.2A TO92-3
TRANS PNP 15V 0.2A TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5771-ND | 1003965-2N5771 | 2N5771 | 2N5771 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N5771 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| Packing Method | Bulk; Bulk | |||
| IC(max) | 200 milliamps | 200 milliamps |