Manufacturer: Microsemi Corporation
Win Source Part Number: 1123904-2N4957
Packaging: Bulk
Mounting Style: Through Hole
Gain: 25dB
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-72
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-72-3 Metal Can
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 5mA, 10V
Maximum Power: 200mW
Noise Figure (dB Typ at f): 3.5dB at 450MHz
RF TRANS PNP 30V 30MA TO72
RF TRANS PNP 30V 30MA TO72
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1123904-2N4957 | 2N4957 | 2N4957 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N4957 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT3 | TO-72-3 Metal Can | |
| Packing Method | Bulk; Bulk | ||
| VCEO | 30 volts | 30 volts | |
| Output Power | 0.2000 watts | 0.2000 watts |