Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197467-2N5089TFR
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 625mW Through Hole TO-92-3
TRANS NPN 25V 0.1A TO-92 Product overview: 2N5089TFR from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089TFR can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.1A TO92-3
TRANS NPN 25V 0.1A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 197467-2N5089TFR | 2N5089TFR-ND | 276-2N5089TFR | 2N5089TFR | 2N5089TFR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5089TFR | Single Bipolar Transistors | 25V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 25 volts | 25 volts | 25 volts | ||
| VCBO | 30 volts |