TRANS NPN 30V 0.2A TO92
TRANSISTOR, BIPOLAR, NPN, 40V, 600mA, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N4123 | 98M5097 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Npn, 40V, 600Ma, To-92-3; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 200 milliamps | 600 milliamps |
| VCEO | 30 volts | 40 volts |