Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1003907-2N4403TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: 2N4403TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N4403TA can be used for catalog matching and distributor lookup.
Transistor GP BJT PNP 40V 0.6A TO92-3
Transistor GP BJT PNP 40V 0.6A TO92-3
Transistor GP BJT PNP 40V 0.6A TO92-3
TRANS PNP 40V 0.6A TO92-3
SMALL SIGNAL BIPOLAR TRANSISTOR,
Bipolar Transistors - BJT PNP Transistor General Purpose
Bipolar (BJT) Single Transistor, PNP, -40 V, 200 MHz, 625 mW, -600 mA, 20 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1003907-2N4403TA | 2N4403TAFSCT-ND | 2087-2N4403TA | 7390445P | 7390445 | 2N4403TA | 2N4403TA | 2N4403TA | 31Y5843 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4403TA | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 625 Mw, -600 Ma, 20 Rohs Compliant Onsemi |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Ammo Pack | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | ||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||||
| fT | 200 MHz |