NTE Electronics, Inc. Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics 2N4402

Description
TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics - 93R4469 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics
93R4469
Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics 93R4469
TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -80V, -800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4402
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4402
TRANS PNP 40V 0.6A TO92

TRANS PNP 40V 0.6A TO92

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 93R4469 2N4402
Product Name Transistor, Bipolar, Pnp, -80V, -800Ma, To-92-3; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3; TO-92
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Single, Pre-Biased Bipolar Transistors - 448-BCR523E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Single Bipolar Transistors - BC807-25W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 2467586 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details