Manufacturer: ON Semiconductor
Win Source Part Number: 854972-2N5087TFR
Features: Bipolar (BJT) Transistor 50 V 100 mA 625 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2N5087
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Bipolar (BJT) Transistor PNP 50V 100mA 40MHz 625mW Through Hole TO-92-3
PNP BJT Transistor 50V 100mA 40MHz TO-92 Product overview: 2N5087TFR from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 40MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 40MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5087TFR can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.1A TO92-3
TRANS PNP 50V 0.1A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 854972-2N5087TFR | 2N5087TFR-ND | 276-2N5087TFR | 2N5087TFR | 2N5087TFR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5087TFR | Single Bipolar Transistors | 50V 100mA 40MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Polarity | PNP | PNP | PNP; PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | ||
| VCBO | -50 volts |