Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 625mW Through Hole TO-92 (TO-226)
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 25V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 25V 0.2A TO92
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N4124OS-ND | 32486417 | 2N4124 |
| Product Name | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |