Bipolar (BJT) Transistor PNP 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1124019-2N5884
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N5884
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 6.25A, 25A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 10A, 4V
Maximum Power: 200W
25A, 80V, PNP, Si, POWER TRANSISTOR, TO-204AA, CASE 1-07, TO-3, 2 PIN Product overview: 2N5884 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5884 can be used for catalog matching and distributor lookup.
TRANS PNP 80V 25A TO204
TRANS PNP 80V 25A TO204
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5884OS-ND | 1124019-2N5884 | 276-2N5884 | 2N5884 | 2N5884 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N5884 | 25A 80V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-204AA, TO-3 | ||
| Packing Method | Tray; Tray | Tray | |||
| TJ | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||
| Power Gain | 20 dB |