PNP BJT 60V 4A TO-225 Power Transistor Product overview: 2N5194G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5194G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 4A 2MHz 40W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 854973-2N5194G
Features: Bipolar (BJT) Transistor 60 V 4 A 40 W
Package: Bulk
Part Status: Obsolete
Family Name: 2N5194
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP 60V 4A TO126
TRANS PNP 60V 4A TO126
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5194G | 2N5194GOS-ND | 854973-2N5194G | 2N5194G | 2N5194G |
| Product Name | 60V 4A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N5194G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | 60 volts | ||||
| fT | 2 MHz |