Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT Transistor, 25V, 50mA, 50MHz, TO-92 Product overview: 2N5089G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089G can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.05A TO92
TRANS NPN 25V 0.05A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5089GOS-ND | 276-2N5089G | 2N5089G | 2N5089G |
| Product Name | Single Bipolar Transistors | 25V 50mA 50MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | |
| VCEO | 25 volts | 25 volts | 25 volts | |
| VCBO | 30 volts |