BI-POLAR SILICON TRANSISTOR TO-
BIPOLAR TRANSISTOR, PNP, 45V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:10mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N4045 | 67R1081 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, 45V, To-78; Transistor Polarity Solid State |
| Packing Method | Bulk; Bulk | |
| Polarity | PNP | |
| Package Type | TO-3 |