Micro Commercial Components Corp. Single Bipolar Transistors 2N5401-AP

Description
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.5W Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.5W Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5401-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5401-AP-ND
Single Bipolar Transistors 2N5401-AP-ND
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.5W Through Hole TO-92

Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 1.5W Through Hole TO-92

Buy Now Datasheet
Singapore, Singapore
150V 0.6A Bipolar Transistor
276-2N5401-AP
150V 0.6A Bipolar Transistor 276-2N5401-AP
TRANS PNP 150V 0.6A TO92 Product overview: 2N5401-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5401-AP can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.6A TO92 Product overview: 2N5401-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5401-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5401-AP - 1003943-2N5401-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5401-AP
1003943-2N5401-AP
TRANSISTORS - Transistors (BJT) - Single - 2N5401-AP 1003943-2N5401-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 1003943-2N5401-AP Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 20k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1003943-2N5401-AP
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 20k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5401-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5401-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5401-AP
TRANS PNP 150V 0.6A TO92

TRANS PNP 150V 0.6A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5401-AP
Bipolar Transistors - BJT 2N5401-AP
Bipolar Transistors - BJT 600mA 150V

Bipolar Transistors - BJT 600mA 150V

Buy Now Datasheet
TRANS PREBIAS PNP 150V TO92 - 543-2N5401-AP - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 150V TO92
543-2N5401-AP
TRANS PREBIAS PNP 150V TO92 543-2N5401-AP
TRANS PREBIAS PNP 150V TO92

TRANS PREBIAS PNP 150V TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2N5401-AP-ND 276-2N5401-AP 1003943-2N5401-AP 2N5401-AP 2N5401-AP 543-2N5401-AP
Product Name Single Bipolar Transistors 150V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5401-AP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PREBIAS PNP 150V TO92
Polarity PNP PNP; PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Bulk TO-92; SOT3; TO-92
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data