Manufacturer: ON Semiconductor
Win Source Part Number: 1123858-2N4264
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
200mA, 15V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, TO-92, 3 PIN Product overview: 2N4264 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 200mA, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4264 can be used for catalog matching and distributor lookup.
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 15V 0.2A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123858-2N4264 | 276-2N4264 | 56598882 | 2N4264 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4264 | 200mA 15V Bipolar Transistor | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | TO-92; TO-92 |