Manufacturer: ON Semiconductor
Win Source Part Number: 802028-2N5087TA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 40MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 50nA
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 1mA, 10mA
Part Number Series: 2N5087
DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100μA, 5V
Bipolar (BJT) Transistor PNP 50V 100mA 40MHz 625mW Through Hole TO-92-3
TRANS PNP 50V 0.1A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 802028-2N5087TA | 2N5087TA-ND | 2N5087TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5087TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |