Bipolar (BJT) Transistor NPN 250V 500mA 10MHz 20W Through Hole TO-126
TRANS NPN 250V 0.5A TO126
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5655GOS-ND | 2N5655G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |