Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 140V 0.6A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5550RLRA-ND | 2N5550RLRA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |