Bipolar (BJT) Transistor PNP 12V 50mA 300mW Through Hole TO-18
TRANS PNP 12V 0.05A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N4208-ND | 2N4208 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |