TRANS PNP 40V 0.6A TO92-3 Product overview: 2N4403BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403BU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 625mW Through Hole TO-92-3
Transistor, Fairchild, 2N4403BU
Transistor, Fairchild, 2N4403BU
Transistor, Fairchild, 2N4403BU
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075325-2N4403BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TRANS PNP 40V 0.6A TO92-3
BJT TO92 40V PNP 0.625W 150C
BIPOLAR TRANSISTOR, PNP, -40V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Transistor General Purpose
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N4403BU | 2N4403-ND | 8051071 | 8051071P | 075325-2N4403BU | 2N4403BU | 2N4403BU | 83C3235 | 2N4403BU |
| Product Name | 40V 0.6A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N4403BU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | PNP | |||
| Package Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; To-92 | TO-92; TO-92 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |