onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4401RP

Description
Small Signal Bipolar Transistor, 0.6A, 40V, NPN, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.6A, 40V, NPN, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2N4401RP - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A, 40V, NPN, TO-92

Small Signal Bipolar Transistor, 0.6A, 40V, NPN, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4401RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4401RP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4401RP
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N4401RP 2N4401RP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 155052P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details