onsemi Single Bipolar Transistors 2N5551RLRM

Description
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5551RLRM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5551RLRM-ND
Single Bipolar Transistors 2N5551RLRM-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRM - 854976-2N5551RLRM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRM
854976-2N5551RLRM
TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRM 854976-2N5551RLRM
Manufacturer: ON Semiconductor Win Source Part Number: 854976-2N5551RLRM Features: Bipolar (BJT) Transistor 160 V 600 mA 625 mW Package: Tape & Box (TB) Part Status: Obsolete Family Name: 2N5551 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 854976-2N5551RLRM
Features: Bipolar (BJT) Transistor 160 V 600 mA 625 mW
Package: Tape & Box (TB)
Part Status: Obsolete
Family Name: 2N5551
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5551RLRM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5551RLRM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5551RLRM
TRANS NPN 160V 0.6A TO92

TRANS NPN 160V 0.6A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N5551RLRM-ND 854976-2N5551RLRM 2N5551RLRM
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5551RLRM Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR133E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers