Bipolar (BJT) Transistor Array Through Hole TO-78-6
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123901-2N4938
Packaging: Bulk
Mounting Style: Through Hole
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-78-6 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
TRANSISTOR DUAL TO78
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N4938-ND | 1123901-2N4938 | 2N4938 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - 2N4938 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-78-6 Metal Can | SOT3 |