Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 854967-2N4401TF
Features: Bipolar (BJT) Transistor 40 V 600 mA 625 mW
Package: Reel - TR
Family Name: 2N4401
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N4401TF-ND, 2N4401TFDKR, 2N4401TFCT, 2N4401TFDKRINACTIVE,
2N4401 - SMALL SIGNAL BIPOLAR TR Product overview: 2N4401TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401TF can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Transistor General Purpose
TRANS, NPN, 40V, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:999A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 40V 0.6A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N4401TFTR-ND | 854967-2N4401TF | 276-2N4401TF | 2N4401TF | 31Y5841 | 2N4401TF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N4401TF | Bipolar Transistor | Bipolar Transistors - BJT | Trans, Npn, 40V, 150Deg C, 0.625W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | SOT3 | Bulk | TO-3 | ||
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts |