Win Source Part Number: 1380721-2N4236
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1 pcs
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 250mA, 1V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N4236
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Bipolar (BJT) Transistor PNP 80V 1A 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 80V 1A TO39
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1380721-2N4236 | 2N4236-ND | 2N4236 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-39; SOT3 | TO-3; TO-205AD, TO-39-3 Metal Can | |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| Power Gain | 30 dB |