Small Signal Bipolar Transistor, 0.1A, 50V, PNP, TO-92
Bipolar (BJT) Transistor PNP 50V 100mA 40MHz 625mW Through Hole TO-92-3
TRANS PNP 50V 0.1A TO92-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N5086BU | 2N5086BU-ND | 2N5086BU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |