Bipolar (BJT) Transistor NPN 350V 500mA 10MHz 20W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 762260-2N5657G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 20W
Transistor Type: NPN
Frequency - Transition: 10MHz
Family Name: 2N5657
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 10V @ 100mA, 500mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 100mA, 10V
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRANS NPN 350V 0.5A TO126
Bipolar Transistors - BJT 1A 250V 20W NPN
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 350V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 350V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 350V 0.5A TO126
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5657GOS-ND | 762260-2N5657G | 2N5657G | 2N5657G | 18726362 | 26K5297 | 2N5657G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N5657G | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor | Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-225AA, TO-126-3 | SOT3 | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 350 volts | 350 volts | 350 volts | ||||
| Operating Frequency | 10 MHz |