Unijunction Transistor, 5uA I(P), TO-92, TO-92, 3 PIN Product overview: 2N4871 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uA. Search-friendly keywords include transistor, BJT, switching, amplification, 5uA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4871 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123884-2N4871
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.bocasemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Maximum Power: 300mW
THROUGH-HOLE TRANSISTOR-SMALL SI
Bipolar Transistors - BJT . .
TRANS PNP TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N4871 | 1123884-2N4871 | 154-2N4871 | 2N4871 | 2N4871 |
| Product Name | 5uA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N4871 | THROUGH-HOLE TRANSISTOR-SMALL SI | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| TJ | -55 C (-67 F) | -65 to 125 C (-85 to 257 F) | |||
| Polarity | PNP | ||||
| Package Type | TO-92; SOT3 |