TRANS PNP 60V 50A TO3
TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2N5683 | 33C8300 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, -60V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 50000 milliamps | |
| VCEO | 60 volts |