DigiKey Datasheets for Terminal and Junction Boxes

Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 41
Product Name Notes
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.244"" W (100.00mm x 57.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 5.906"" L x 5.433"" W (150.00mm x 138.00mm) X 1.339"" (34.00mm)"
"Box Metal, Aluminum Black End Panel(s) 6.654"" L x 3.937"" W (169.00mm x 100.00mm) X 2.047"" (52.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 3.228"" W (200.00mm x 82.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 4.173"" W (200.00mm x 106.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 6.654"" W (200.00mm x 169.00mm) X 2.047"" (52.00mm)"
"Box Metal, Aluminum Black End Panel(s) 7.874"" L x 6.654"" W (200.00mm x 169.00mm) X 3.228"" (82.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 5.984"" (152.00mm)"
"Box Metal, Steel Gray, Natural Cover Included 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"
"Box Plastic, Polypropylene Gray Hinged Door, Lid 8.110"" L x 6.102"" W (206.00mm x 155.00mm) X 4.370"" (111.00mm)"
"Box Plastic, Polypropylene Gray Hinged Door, Lid 8.110"" L x 8.110"" W (206.00mm x 206.00mm) X 4.370"" (111.00mm)"
"Chassis Metal, Aluminum Natural Open End(s) 10.000"" L x 5.000"" W (254.00mm x 127.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 2.500"" (63.50mm)"
"Chassis Metal, Aluminum Natural Open End(s) 11.000"" L x 7.000"" W (279.40mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 2.500"" (63.50mm)"
"Chassis Metal, Aluminum Natural Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 13.000"" L x 7.000"" W (330.20mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 14.000"" L x 10.000"" W (355.60mm x 254.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 14.000"" L x 6.000"" W (355.60mm x 152.40mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 7.000"" W (381.00mm x 177.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 15.000"" L x 9.000"" W (381.00mm x 228.60mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 12.000"" W (431.80mm x 304.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 13.000"" W (431.80mm x 330.20mm) X 5.000"" (127.00mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 14.000"" W (431.80mm x 355.60mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 15.000"" W (431.80mm x 381.00mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 15.000"" W (431.80mm x 381.00mm) X 6.000"" (152.40mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 17.000"" W (431.80mm x 431.80mm) X 4.000"" (101.60mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 6.000"" W (431.80mm x 152.40mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 7.000"" W (431.80mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 7.000"" W (431.80mm x 177.80mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 8.000"" W (431.80mm x 203.20mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 4.500"" L x 3.500"" W (114.30mm x 88.90mm) X 1.000"" (25.40mm)"
"Chassis Metal, Aluminum Natural Open End(s) 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 1.500"" (38.10mm)"
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 5.000"" W (177.80mm x 127.00mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 5.000"" W (177.80mm x 127.00mm) X 3.000"" (76.20mm)"
"Chassis Metal, Aluminum Natural Open End(s) 7.000"" L x 7.000"" W (177.80mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 4.500"" W (203.20mm x 114.30mm) X 1.500"" (38.10mm)"
"Chassis Metal, Aluminum Natural Open End(s) 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 9.000"" L x 7.000"" W (228.60mm x 177.80mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 9.500"" L x 5.000"" W (241.30mm x 127.00mm) X 2.000"" (50.80mm)"
"Chassis Metal, Aluminum Natural Open End(s) 9.500"" L x 5.000"" W (241.30mm x 127.00mm) X 3.000"" (76.20mm)"
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 7.992"" L x 4.016"" W (203.00mm x 102.00mm) X 5.000"" (127.00mm)"
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"
"Junction Box Metal, Stainless Steel Natural Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 4.016"" W (203.00mm x 102.00mm) X 2.756"" (70.00mm)"
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 5.984"" (152.00mm)"
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 5.984"" (152.00mm)"
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 5.984"" (152.00mm)"
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"
2 DR FLR-MT TYPE 4 ENC 3 PT
3R SCREW COVER GALV FINISH
72X100X18 SS DISCONNECT 3DR
72X118X18 SS DISCONNECT 3DR
72X28X18 SS DISCONNECT
72X34X18 SS DISCONNECT
72X40X18 SS DISCONNECT
72X54X18 SS DISCONNECT 2DR
72X66X18 SS DISCONNECT 2DR
72X78X18 SS DISCONNECT 2DR
72X78X24 SS DISCONNECT 2DR
8X6X4 SCREW COVER 3R NO KO
8X8 24IN LONG TYPE 1 TROUGH
8X8 48IN LONG TYPE 1 TROUGH
8X8 72IN LONG TYPE 1 TROUGH
8X8X12 3R WIRE TROUGH
8X8X4 SCREW COVER 3R NO KO
8X8X6 SCREW COVER 3R NO KO
8X8X8 SCREW COVER 3R NO KO
A4L3 74X60X18
A4L3 74X72X18
APO A81 BASE FRP
APO2212A81 CLRSCRWCVR FRP
APO2212A81 HNGCLRPLLTCH FRP
APO2212A81 HNGCLRSCRCVR FRP
APO2212A81 HNGPLLTCH FRP
APO2212A81 HNGSCRCVR FRP
APO2212A81 SCRWCVR FRP
APO2212A81E1 CLRSCRWCVR FRP
APO2212A81E1 HNGCLRPLLTC FRP
APO2212A81E1 HNGCLRSCCVR FRP
APO2212A81E1 HNGPLLTCH FRP
APO2212A81E1 HNGSCRCVR FRP
APO2212A81E1 SCRWCVR FRP
APO2212A81E2 CLRSCRWCVR FRP
APO2212A81E2 HNGCLRPLLTC FRP
APO2212A81E2 HNGCLRSCCVR FRP
APO2212A81E2 HNGPLLTCH FRP
APO2212A81E2 HNGSCRCVR FRP
APO2212A81E2 SCRWCVR FRP
BOX 8.00X6.00X4.00
CONTINUOUS HINGE SHORT SIDE 12
CONTINUOUS HINGE W CLAMPS 4
CONTINUOUS HINGE W CLAMPS12
DISC ENCL 4 DR FS TYPE 4X
DISC ENCL 5 DR FS TYPE 4X
DISC ENCL ONE DR FS N4X
DISC ENCL THREE DR FS N4X
DISC ENCL TWO DR FS N4X
DISC. ENCL. 1 DR FS LESS PANEL
DISC. ENCL. 1 DR FS WO PANEL
DISC. ENCL. 1DR FS WO PANEL
DISC. ENCL. 2 DR FS WO PANEL
DISC. ENCL. 2DR FS WO PANEL
DISC. ENCL. 3 DR FS WO PANEL
DISC. ENCL. 4 DR FS WO PANEL
DISC. ENCL. 5 DR FS WO PANEL
DISC. ENCL. 6 DR FS WO PANEL
DISCONNECT ENCL. 1 DOOR F.S.
DISCONNECT ENCL. 2 DOOR F.S.
DISCONNECT ENCL. 3 DOOR F.S.
DISCONNECT ENCL. 4 DOOR F.S.
DISCONNECT ENCL. 5 DOOR F.S.
DISCONNECT ENCL. 6 DOOR F.S.
DISCONNECT ENCL. 72.12X117.50X
DISCONNECT ENCL. 72.12X27.50X1
DISCONNECT ENCL. 72.12X33.50X1
DISCONNECT ENCL. 72.12X39.50X1
DISCONNECT ENCL. 72.12X53.75X1
DISCONNECT ENCL. 72.12X65.75X1
DISCONNECT ENCL. 72.12X77.75X1
DISCONNECT ENCL. 72.12X77.75X2
DISCONNECT ENCL. 72.12X99.5X18
DISCONNECT ENCL. 72.13X61.75X1
DISCONNECT ENCL. 72.13X73.75X1
DISCONNECT ENCL. 72.13X73.75X2
DISCONNECT ENCL. 84.12X117.50X
DISCONNECT ENCL. 84.12X157.50X
DISCONNECT ENCL. 84.12X196.75X
DISCONNECT ENCL. 84.12X235.00X
DISCONNECT ENCL. 84.12X39.50X2
DISCONNECT ENCL. 84.12X77.75X1
DISCONNECT ENCL. 84.12X77.75X2
DISCONNECT ENCL. 90.12X117.50X
DISCONNECT ENCL. 90.12X157.50X
DISCONNECT ENCL. 90.12X196.75X
DISCONNECT ENCL. 90.12X235.00X
DISCONNECT ENCL. 90.12X39.50X1
DISCONNECT ENCL. 90.12X39.50X2
DISCONNECT ENCL. 90.12X77.75X1
DISCONNECT ENCL. 90.12X77.75X2
DL BOX 8.00X6.00X4.00
DL BOX 8.00X6.00X6.00
DSC BOX 8.00X4.00X4.75
EMI/RFI SHIELDED BOX 8.00X6.00
ENCL DISC 84.12X40.25X18.12
ENCLOSURE 8.00X4.00X5.00
ENCLOSURE 8.00X6.00X4.00
ENCLOSURE 8.00X6.00X5.00
ENCLOSURE 8.00X8.00X4.00
ENCLOSURE 8.00X8.00X6.00
FS DISC ENCL 1-DOOR LP
FS DISC ENCL 2-DOORS LP
FS DISC ENCL 3-DOORS LP
FS DISC ENCL 4-DOORS LP
FS DISC ENCL 5-DOORS LP
FS DISC ENCL 6-DOORS LP
FTC BOX 8.00X6.00X4.75
GALVANIZED BOX SCREW COVER
HINGED CT CAB 800A 3P W/ LUGS
INNER DOOR 1000X600MM
INNER DOOR 1000X800MM
INNER DOOR 1200X600MM
INNER DOOR 1200X800MM
INNER DOOR 400X300
INNER DOOR 400X300MM
INNER DOOR 400X400MM
INNER DOOR 400X500MM
INNER DOOR 400X600MM
INNER DOOR 500X300MM
INNER DOOR 500X400
INNER DOOR 500X400MM
INNER DOOR 500X500MM
INNER DOOR 600X400MM
INNER DOOR 600X500MM
INNER DOOR 600X600MM
INNER DOOR 600X800MM
INNER DOOR 700X500MM
INNER DOOR 800X400MM
INNER DOOR 800X600MM
INNER DOOR 800X800MM
J BOX TYPE 4 12 FAST LATCH
LIFTOFF COVER 12
LRG TYPE 1 ENC 2 DOOR
LRG TYPE1 FREESTAND ENC
MODULAR CHASSIS 1000X600MM
MODULAR CHASSIS 1000X800MM
MODULAR CHASSIS 300X250MM
MODULAR CHASSIS 400X300MM
MODULAR CHASSIS 500X400MM
MODULAR CHASSIS 600X400MM
MODULAR CHASSIS 600X600MM
MODULAR CHASSIS 700X500MM
MODULAR CHASSIS 800X600MM
MULT DOOR TY 4 DISC ENC W 3PT
NFAL BOX 8.00X6.00X3.50
ONE DOOR TY 4 DISC ENC W 3PT
ONE-DOOR FS ENCL. TYPE 4X
SMALL TYPE 1 PANEL ENCL
SS 2-DR TYPE 4X DISC ENCL
SS TWO DR TYPE 4X ENCLOSURE
STAINLESS EMC ENCL. 8.00X6.00X
STAINLESS ENCL. 74.06X60.06X12
STAINLESS ENCL. 74.06X72.06X12
STAINLESS ENCL. 74.06X72.06X24
STAINLESS ENCL. 90.06X48.06X20
STAINLESS ENCL. 90.06X72.06X20
STAINLESS ENCL. 90.06X72.06X24
STAINLESS ENCL. 90.06X72.06X36
STAINLESS NFSS BOX 8.00X6.
TRANSPARENT DOOR 1000X800
TRANSPARENT DOOR 1200X600
TRANSPARENT DOOR 1200X800
TRANSPARENT DOOR 300X300
TRANSPARENT DOOR 400X300
TRANSPARENT DOOR 400X400
TRANSPARENT DOOR 400X600
TRANSPARENT DOOR 500X300
TRANSPARENT DOOR 500X400
TRANSPARENT DOOR 600X400
TRANSPARENT DOOR 800X600
TWO DOOR DISCONNECT ENCLOSURE
TWO DOOR FS ENCL TYPE 4X
TWO DOOR N4X 304SS WITH HANDLE
TWO DOOR N4X 316SS WITH HANDLE
TWO DOOR N4X DISCONNECT ENCL
TWO DOOR SEQUESTR DISCONNECT
TWO-DOOR N4X 304SS WITH HANDLE
TWO-DOOR N4X 316SS WITH HANDLE
TYP1 LRG FS ENC - DISC
TYPE 12 3-DOOR ENC LESS PANEL
TYPE 12 4-DOOR ENC LESS PANEL
TYPE 12 5-DOOR ENC LESS PANEL
TYPE 12 ENCL 90.06X24.06X20.0
TYPE 12 ENCL 90.06X36.06X20.0
TYPE 12 ENCL 90.06X36.06X24.0
TYPE 12 ENCL 90.06X36.06X36.0
TYPE 12 ENCL 90.06X48.06X20.0
TYPE 12 ENCL 90.06X72.06X20.0
TYPE 12 ENCL 90.06X72.06X24.0
TYPE 12 ENCL 90.06X72.06X36.0
TYPE 12 ENCL. 86.13X112.00X14.
TYPE 12 ENCL. 86.13X112.00X14
TYPE 12 ENCL. 86.13X112.00X20.
TYPE 12 ENCL. 86.13X149.13X14.
TYPE 12 ENCL. 86.13X149.13X14
TYPE 12 ENCL. 86.13X149.13X20.
TYPE 12 ENCL. 86.13X149.13X20
TYPE 12 ENCL. 86.13X187.00X14.
TYPE 12 ENCL. 86.13X187.00X14
TYPE 12 ENCL. 86.13X187.00X20.
TYPE 12 ENCL. 86.13X187.00X20
TYPE 12 ENCL. 86X112X20
TYPE 12 ENCL. 90.06X24.06X20.0
TYPE 12 ENCL. 90.06X36.06X20.0
TYPE 12 ENCL. 90.06X36.06X24.0
TYPE 12 ENCL. 90.06X36.06X36.0
TYPE 12 ENCL. 90.06X48.06X20.0
TYPE 12 ENCL. 90.06X72.06X20.0
TYPE 12 ENCL. 90.06X72.06X24.0
TYPE 12 ENCL. 90.06X72.06X36.0
TYPE 3R ENCLOSURE SCREW COVER
TYPE 4 ENCL. 74.06X60.06X12.0
TYPE 4 ENCL. 74.06X72.06X12.0
TYPE 4 ENCL. 74.06X72.06X24.0
TYPE 4X POLY WDW CVR QR/SC
TYPE 9 ENCL. 8.00X6.00X4.00
TYPE12 3-DOOR ENC LESS PANEL
WINDOW DOOR 1000X800MM
WINDOW DOOR 1200X600MM
WINDOW DOOR 1200X800MM
WINDOW DOOR 1400X800
WINDOW DOOR 360X240
WINDOW DOOR 400X300
WINDOW DOOR 400X400
WINDOW DOOR 400X600
WIRE TROUGH TYPE 3R
WIRING TROUGH 8.00X8.00X24.00
WIRING TROUGH 8.00X8.00X36.00
WIRING TROUGH 8.00X8.00X48.00

<< Prev Next >>