nVent Electric Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A903620SSFSN4

Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
Request a Quote Datasheet
Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X - A903620SSFSN4 - nVent Electric
St. Louis Park, MN, United States
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X
A903620SSFSN4
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A903620SSFSN4
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Supplier's Site Datasheet
Boxes - 1441-A903620SSFSN4-ND - DigiKey
Thief River Falls, MN, United States
ONE-DOOR FS ENCL. TYPE 4X

ONE-DOOR FS ENCL. TYPE 4X

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A903620SSFSN4 1441-A903620SSFSN4-ND
Product Name Free-Stand Single and Dual Access with 3-Point Latches, Type 4X Boxes
Length 90 inch (2286 mm)
Width 36 inch (914 mm)
Depth 20 inch (508 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details