Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.
STAINLESS ENCL. 90.06X48.06X20
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A904820SSFSD | 1441-A904820SSFSD-ND |
| Product Name | Free-Stand, Type 12 | Boxes |
| Length | 90 inch (2286 mm) | |
| Width | 48 inch (1219 mm) | |
| Depth | 20 inch (508 mm) |