nVent Electric Boxes A808CHNF

Description
CONTINUOUS HINGE W CLAMPS 4
Request a Quote Datasheet
Description
CONTINUOUS HINGE W CLAMPS 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A808CHNF-ND - DigiKey
Thief River Falls, MN, United States
CONTINUOUS HINGE W CLAMPS 4

CONTINUOUS HINGE W CLAMPS 4

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 39Y9708 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
39Y9708
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 39Y9708
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A808CHNF-ND 39Y9708
Product Name Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1867012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.28 inch (185 mm)
Depth 4.11 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details