nVent Electric POLYPRO, Type 4X A884PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A884PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A884PHC
POLYPRO, Type 4X A884PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-1251-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 8.110"" L x 8.110"" W (206.00mm x 206.00mm) X 4.370"" (111.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 8.110"" L x 8.110"" W (206.00mm x 206.00mm) X 4.370"" (111.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Nvent Hoffman - 75M3818 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Nvent Hoffman
75M3818
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Nvent Hoffman 75M3818
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:257.8mm; External Width - Metric:234mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:257.8mm; External Width - Metric:234mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;POLYPRO;8.12X8.12X4.38;POLYESTER - 70067008 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;8.12X8.12X4.38;POLYESTER
70067008
ENCLOSURE;POLYPRO;8.12X8.12X4.38;POLYESTER 70067008
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A884PHC 1441-1251-ND 75M3818 70067008
Product Name POLYPRO, Type 4X Boxes Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Nvent Hoffman ENCLOSURE;POLYPRO;8.12X8.12X4.38;POLYESTER
Length 8 inch (203 mm) 10.15 inch (258 mm)
Width 8 inch (203 mm) 9.21 inch (234 mm)
Depth 4 inch (102 mm) 4.37 inch (111 mm)
Material Polycarbonate Plastic, Polypropylene Polyester (PET) Polyester
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details