nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A808CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A808CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A808CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A808CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-1242-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8X84;STEEL;GRAY - 70066857 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8X84;STEEL;GRAY
70066857
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8X84;STEEL;GRAY 70066857
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish. Seamless foam-in-place gasket Quarter-turn latch with screw-driver slot for easy access Seams continuously welded and ground smooth Continuous hinge and Oil-resistant gasket RAL 7035 gray polyester powder paint inside and out.

These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.

Supplier's Site
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5682
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5682
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A808CHFL 1441-1242-ND 70066857 80K5682
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8X84;STEEL;GRAY Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures; Type 4; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details