nVent Electric Two-Door with 3-Point Latches and Floor Stands, Type 4 A74H6018LP3PT

Description
These enclosures are ideal for indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure and floor stands that provide additional height and access for cleaning under the enclosure.
Request a Quote Datasheet
Description
These enclosures are ideal for indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure and floor stands that provide additional height and access for cleaning under the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door with 3-Point Latches and Floor Stands, Type 4 - A74H6018LP3PT - nVent Electric
St. Louis Park, MN, United States
Two-Door with 3-Point Latches and Floor Stands, Type 4
A74H6018LP3PT
Two-Door with 3-Point Latches and Floor Stands, Type 4 A74H6018LP3PT
These enclosures are ideal for indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure and floor stands that provide additional height and access for cleaning under the enclosure.

These enclosures are ideal for indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure and floor stands that provide additional height and access for cleaning under the enclosure.

Supplier's Site Datasheet
Boxes - 1441-A74H6018LP3PT-ND - DigiKey
Thief River Falls, MN, United States
A4L3 74X60X18

A4L3 74X60X18

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A74H6018LP3PT 1441-A74H6018LP3PT-ND
Product Name Two-Door with 3-Point Latches and Floor Stands, Type 4 Boxes
Length 74 inch (1880 mm)
Width 60 inch (1524 mm)
Depth 18 inch (457 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details