nVent HOFFMAN Boxes A74H7218SSLP3PT

Description
TWO DOOR N4X 304SS WITH HANDLE
Request a Quote Datasheet
Description
TWO DOOR N4X 304SS WITH HANDLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A74H7218SSLP3PT-ND - DigiKey
Thief River Falls, MN, United States
TWO DOOR N4X 304SS WITH HANDLE

TWO DOOR N4X 304SS WITH HANDLE

Buy Now Datasheet
Enclosure, Free Stand, Ss, Grey; Enclosure Type Nvent Hoffman - 24X0345 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Free Stand, Ss, Grey; Enclosure Type Nvent Hoffman
24X0345
Enclosure, Free Stand, Ss, Grey; Enclosure Type Nvent Hoffman 24X0345
ENCLOSURE, FREE STAND, SS, GREY; Enclosure Type:Free Stand; Enclosure Material:Stainless Steel; External Height - Metric:1.881mm; External Width - Metric:1.83mm; External Depth - Metric:459mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, FREE STAND, SS, GREY; Enclosure Type:Free Stand; Enclosure Material:Stainless Steel; External Height - Metric:1.881mm; External Width - Metric:1.83mm; External Depth - Metric:459mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A74H7218SSLP3PT-ND 24X0345
Product Name Boxes Enclosure, Free Stand, Ss, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Length 0.0741 inch (1.88 mm)
Width 0.0720 inch (1.83 mm)
Depth 18.07 inch (459 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details