nVent Electric Continuous Hinge, Type 4X A864CHQRFG

Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet
Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge, Type 4X - A864CHQRFG - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge, Type 4X
A864CHQRFG
Continuous Hinge, Type 4X A864CHQRFG
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

Supplier's Site Datasheet
Boxes - 1441-1246-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4X;SOLID COVER/QR;8.00X6.00X4.00;FIBERGLASS - 70066943 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;SOLID COVER/QR;8.00X6.00X4.00;FIBERGLASS
70066943
ENCLOSURE;NEMA 4X;SOLID COVER/QR;8.00X6.00X4.00;FIBERGLASS 70066943
ENCLOSURE;NEMA 4X;SOLID COVER/QR;8.00X6.00X4 .00;FIBERGLASS

ENCLOSURE;NEMA 4X;SOLID COVER/QR;8.00X6.00X4.00;FIBERGLASS

Supplier's Site
Enclosure - 21013731 - Radwell International
Willingboro, NJ, United States
Enclosure
21013731
Enclosure 21013731
ENCLOSURE, JUNCTION BOX, SEALING GASKET, WALL MOUNT, HINGED DOOR, IP66, NEMA 4/4X/12/13, FIBERGLASS/POLYESTER , GREY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, JUNCTION BOX, SEALING GASKET, WALL MOUNT, HINGED DOOR, IP66, NEMA 4/4X/12/13, FIBERGLASS/POLYESTER, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 88M1239 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
88M1239
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 88M1239
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A864CHQRFG 1441-1246-ND 70066943 21013731 88M1239
Product Name Continuous Hinge, Type 4X Boxes ENCLOSURE;NEMA 4X;SOLID COVER/QR;8.00X6.00X4.00;FIBERGLASS Enclosure Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Fiberglass Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details